TE Connectivity RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B1K78CC

Description
RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B1K78CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B1K78CC
RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B1K78CC
RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
Through Hole Resistors - YR1B1K78CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K78CC-ND
Through Hole Resistors YR1B1K78CC-ND
1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B1K78CC YR1B1K78CC-ND
Product Name RESISTOR, 0.1% 1K78Series:YR1; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details