TE Connectivity Through Hole Resistors YR1B1K74CC

Description
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B1K74CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K74CC-ND
Through Hole Resistors YR1B1K74CC-ND
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 1K74 ( Neohm ) - YR1B1K74CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K74 ( Neohm )
YR1B1K74CC
Fixed Resistors; YR1 0.1% 1K74 ( Neohm ) YR1B1K74CC
Fixed Resistors; YR1 0.1% 1K74 ( Neohm )

Fixed Resistors; YR1 0.1% 1K74 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YR1B1K74CC-ND YR1B1K74CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 1K74 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details