TE Connectivity Fixed Resistors; YR1 0.1% 1K47 ( Neohm ) YR1B1K47CC

Description
Fixed Resistors; YR1 0.1% 1K47 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 1K47 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 1K47 ( Neohm ) - YR1B1K47CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K47 ( Neohm )
YR1B1K47CC
Fixed Resistors; YR1 0.1% 1K47 ( Neohm ) YR1B1K47CC
Fixed Resistors; YR1 0.1% 1K47 ( Neohm )

Fixed Resistors; YR1 0.1% 1K47 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B1K47CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K47CC
0.25W 250V Resistor 53-YR1B1K47CC
Thin Film Resistor, 1.47kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K47CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K47CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.47kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K47CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K47CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - YR1B1K47CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K47CC-ND
Through Hole Resistors YR1B1K47CC-ND
1.47 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.47 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 1.47 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3511 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.47 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3511
Through Hole Metal Film Resistor, R Series, 1.47 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3511
Through Hole Metal Film Resistor, R Series, 1.47 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.47 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B1K47CC 53-YR1B1K47CC YR1B1K47CC-ND 98K3511
Product Name Fixed Resistors; YR1 0.1% 1K47 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 1.47 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 1470 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details