TE Connectivity YR1B1K21CC Resistor
TE Connectivity YR1B1K21CC Resistor
TE Connectivity YR1B1K21CC Resistor
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 1K21
Thin Film Resistor, 1.21kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K21CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K21CC can be used for catalog matching and distributor lookup.
RES 1.21K OHM 0.1% 1/4W AXIAL
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 1.21 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548708P | 7548708 | YR1B1K21CC | 53-YR1B1K21CC | 1712-YR1B1K21CCCT-ND | 98K3503 |
| Product Name | Through Hole Resistors | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 1.21 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 1210 ohms | 1210 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | MetalFilm | MetalFilm |