TE Connectivity YR1B19R1CC Resistor
TE Connectivity YR1B19R1CC Resistor
Metal Film Resistors - Through Hole YR1 0.1% 19R1
19.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 19.1 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7551088 | YR1B19R1CC | YR1B19R1CC-ND | 98K3635 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 19.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | Single Resistor |