TE Connectivity YR1B19K6CC Resistor
TE Connectivity YR1B19K6CC Resistor
19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 19K6 ( Neohm )
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7551079P | 1644506 | YR1B19K6CC-ND | YR1B19K6CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 19K6 ( Neohm ) |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 19600 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm |