TE Connectivity Fixed Resistors; YR1 0.1% 191R ( Neohm ) YR1B191RCC

Description
Fixed Resistors; YR1 0.1% 191R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 191R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 191R ( Neohm ) - YR1B191RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 191R ( Neohm )
YR1B191RCC
Fixed Resistors; YR1 0.1% 191R ( Neohm ) YR1B191RCC
Fixed Resistors; YR1 0.1% 191R ( Neohm )

Fixed Resistors; YR1 0.1% 191R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B191RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B191RCC-ND
Through Hole Resistors YR1B191RCC-ND
191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 191 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9320 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 191 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9320
Through Hole Metal Film Resistor, R Series, 191 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9320
Through Hole Metal Film Resistor, R Series, 191 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 191 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B191RCC YR1B191RCC-ND 20R9320
Product Name Fixed Resistors; YR1 0.1% 191R ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 191 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details