TE Connectivity Fixed Resistors; YR1 0.1% 17K8 ( Neohm ) YR1B17K8CC

Description
Fixed Resistors; YR1 0.1% 17K8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 17K8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 17K8 ( Neohm ) - YR1B17K8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 17K8 ( Neohm )
YR1B17K8CC
Fixed Resistors; YR1 0.1% 17K8 ( Neohm ) YR1B17K8CC
Fixed Resistors; YR1 0.1% 17K8 ( Neohm )

Fixed Resistors; YR1 0.1% 17K8 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B17K8CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B17K8CC-ND
Through Hole Resistors YR1B17K8CC-ND
17.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

17.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 17.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9306 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 17.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9306
Through Hole Metal Film Resistor, R Series, 17.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9306
Through Hole Metal Film Resistor, R Series, 17.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 17.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B17K8CC YR1B17K8CC-ND 20R9306
Product Name Fixed Resistors; YR1 0.1% 17K8 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 17.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers