TE Connectivity Through Hole Resistors YR1B17K4CC

Description
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B17K4CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B17K4CC-ND
Through Hole Resistors YR1B17K4CC-ND
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - YR1B17K4CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
YR1B17K4CC
Metal Film Resistors - YR1B17K4CC
Metal Film Resistors - Through Hole YR1 0.1% 17K4

Metal Film Resistors - Through Hole YR1 0.1% 17K4

Supplier's Site
Through Hole Metal Film Resistor, R Series, 17.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3617 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 17.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3617
Through Hole Metal Film Resistor, R Series, 17.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3617
Through Hole Metal Film Resistor, R Series, 17.4 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 17.4 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B17K4CC-ND YR1B17K4CC 98K3617
Product Name Through Hole Resistors Metal Film Resistors - Through Hole Metal Film Resistor, R Series, 17.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details