TE Connectivity 0.25W 250V Resistor YR1B178RCC

Description
Thin Film Resistor, 178R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B178RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B178RCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 178R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B178RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B178RCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B178RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B178RCC
0.25W 250V Resistor 53-YR1B178RCC
Thin Film Resistor, 178R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B178RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B178RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 178R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B178RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B178RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B178RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B178RCCCT-ND
Through Hole Resistors 1712-YR1B178RCCCT-ND
RES 178 OHM 0.1% 1/4W AXIAL

RES 178 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B178RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B178RCCTB-ND
Through Hole Resistors 1712-YR1B178RCCTB-ND
178 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

178 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7551013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551013
Through Hole Resistors 7551013
TE Connectivity YR1B178RCC Resistor

TE Connectivity YR1B178RCC Resistor

Supplier's Site
Through Hole Resistors - 7551013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551013P
Through Hole Resistors 7551013P
TE Connectivity YR1B178RCC Resistor

TE Connectivity YR1B178RCC Resistor

Supplier's Site
Through Hole Resistors - 1774901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1774901
Through Hole Resistors 1774901
TE Connectivity YR1B178RCC Resistor

TE Connectivity YR1B178RCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 178R ( Neohm ) - YR1B178RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 178R ( Neohm )
YR1B178RCC
Fixed Resistors; YR1 0.1% 178R ( Neohm ) YR1B178RCC
Fixed Resistors; YR1 0.1% 178R ( Neohm )

Fixed Resistors; YR1 0.1% 178R ( Neohm )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B178RCC 1712-YR1B178RCCCT-ND 7551013 7551013P YR1B178RCC
Product Name 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 178R ( Neohm )
Technology / Construction METAL FILM MetalFilm Metal film
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers