162kR Thin Film Resistor, 0.1% Tol, 250V, Axial Product overview: YR1B162KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B162KCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 162K ( Neohm )
TE Connectivity YR1B162KCC Resistor
TE Connectivity YR1B162KCC Resistor
TE Connectivity YR1B162KCC Resistor
162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 162K OHM 0.1% 1/4W AXIAL
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B162KCC | YR1B162KCC | 7550969P | 7550969 | 1712-YR1B162KCCTB-ND |
| Product Name | 250V Resistor | Fixed Resistors; YR1 0.1% 162K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | ||
| Resistance Range | 162000 ohms | 162000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | ||||
| Operating AC Voltage | 250 volts |