TE Connectivity YR1B154RCC Resistor
TE Connectivity YR1B154RCC Resistor
TE Connectivity YR1B154RCC Resistor
Fixed Resistors; YR1 0.1% 154R ( Neohm )
154 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 154 OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 154 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7550931P | 7550931 | YR1B154RCC | 1712-YR1B154RCCTB-ND | 98K3602 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 154R ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 154 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 154 ohms | 154 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | MetalFilm |