TE Connectivity Through Hole Resistors YR1B14RCC

Description
14 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
14 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B14RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B14RCC-ND
Through Hole Resistors YR1B14RCC-ND
14 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

14 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 14R ( Neohm ) - YR1B14RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 14R ( Neohm )
YR1B14RCC
Fixed Resistors; YR1 0.1% 14R ( Neohm ) YR1B14RCC
Fixed Resistors; YR1 0.1% 14R ( Neohm )

Fixed Resistors; YR1 0.1% 14R ( Neohm )

Supplier's Site
Through Hole Resistors - 7550921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550921
Through Hole Resistors 7550921
TE Connectivity YR1B14RCC Resistor

TE Connectivity YR1B14RCC Resistor

Supplier's Site
Through Hole Resistors - 1644479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644479
Through Hole Resistors 1644479
TE Connectivity YR1B14RCC Resistor

TE Connectivity YR1B14RCC Resistor

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number YR1B14RCC-ND YR1B14RCC 7550921
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 14R ( Neohm ) Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details