TE Connectivity Through Hole Resistors YR1B147KCC

Description
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B147KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B147KCC-ND
Through Hole Resistors YR1B147KCC-ND
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7550906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550906P
Through Hole Resistors 7550906P
TE Connectivity YR1B147KCC Resistor

TE Connectivity YR1B147KCC Resistor

Supplier's Site
Through Hole Resistors - 7550906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550906
Through Hole Resistors 7550906
TE Connectivity YR1B147KCC Resistor

TE Connectivity YR1B147KCC Resistor

Supplier's Site
Through Hole Resistors - 1644475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644475
Through Hole Resistors 1644475
TE Connectivity YR1B147KCC Resistor

TE Connectivity YR1B147KCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 147K ( Neohm ) - YR1B147KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 147K ( Neohm )
YR1B147KCC
Fixed Resistors; YR1 0.1% 147K ( Neohm ) YR1B147KCC
Fixed Resistors; YR1 0.1% 147K ( Neohm )

Fixed Resistors; YR1 0.1% 147K ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B147KCC-ND 7550906P 7550906 YR1B147KCC
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 147K ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details