Fixed Resistor, Thin Film, 0.25W, 140ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B140RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 140ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 140ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B140RCC can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole YR1 0.1% 140R
140 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 140 OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B140RCC Resistor
TE Connectivity YR1B140RCC Resistor
TE Connectivity YR1B140RCC Resistor
RES, 140R, 0.25W, AXIAL, METAL FILM; Resistance:140ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B140RCC | YR1B140RCC | 1712-YR1B140RCCTB-ND | 7550899 | 7550899P | 64AH9246 |
| Product Name | Through-Hole 0.25W 140ohm 250V Resistor | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 140R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | Metal film | MetalFilm | |
| Resistance Range | 140 ohms | 140 ohms | 140 ohms | 140 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | 250 volts | ||||
| Operating AC Voltage | 250 volts | 250 volts |