Fixed Resistors; YR1 0.1% 13K ( Neohm )
TE Connectivity YR1B13KCC Resistor
TE Connectivity YR1B13KCC Resistor
Thin Film Resistor, 13kR, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B13KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B13KCC can be used for catalog matching and distributor lookup.
13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 13K OHM 0.1% 1/4W AXIAL
RES, 13K, 0.25W, AXIAL, METAL FILM; Resistance:13kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B13KCC | 7550870P | 1644469 | 53-YR1B13KCC | 1712-YR1B13KCCTB-ND | 17AH9563 |
| Product Name | Fixed Resistors; YR1 0.1% 13K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Resistors | Res, 13K, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 13000 ohms | 13000 ohms | 13000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |