TE Connectivity Through Hole Resistors YR1B137KCC

Description
TE Connectivity YR1B137KCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B137KCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550861P
Through Hole Resistors 7550861P
TE Connectivity YR1B137KCC Resistor

TE Connectivity YR1B137KCC Resistor

Supplier's Site
Through Hole Resistors - 7550861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550861
Through Hole Resistors 7550861
TE Connectivity YR1B137KCC Resistor

TE Connectivity YR1B137KCC Resistor

Supplier's Site
Through Hole Resistors - 1619944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619944
Through Hole Resistors 1619944
TE Connectivity YR1B137KCC Resistor

TE Connectivity YR1B137KCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 137K ( Neohm ) - YR1B137KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 137K ( Neohm )
YR1B137KCC
Fixed Resistors; YR1 0.1% 137K ( Neohm ) YR1B137KCC
Fixed Resistors; YR1 0.1% 137K ( Neohm )

Fixed Resistors; YR1 0.1% 137K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B137KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B137KCC-ND
Through Hole Resistors YR1B137KCC-ND
137 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

137 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 137 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3579 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 137 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3579
Through Hole Metal Film Resistor, R Series, 137 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3579
Through Hole Metal Film Resistor, R Series, 137 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 137 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7550861P 7550861 YR1B137KCC YR1B137KCC-ND 98K3579
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 137K ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 137 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 137000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details