TE Connectivity Through Hole Resistors YR1B12K1CC

Description
TE Connectivity YR1B12K1CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B12K1CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7550824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550824
Through Hole Resistors 7550824
TE Connectivity YR1B12K1CC Resistor

TE Connectivity YR1B12K1CC Resistor

Supplier's Site
Through Hole Resistors - 7550824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550824P
Through Hole Resistors 7550824P
TE Connectivity YR1B12K1CC Resistor

TE Connectivity YR1B12K1CC Resistor

Supplier's Site
Through Hole Resistors - 1644458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644458
Through Hole Resistors 1644458
TE Connectivity YR1B12K1CC Resistor

TE Connectivity YR1B12K1CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 12K1 ( Neohm ) - YR1B12K1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 12K1 ( Neohm )
YR1B12K1CC
Fixed Resistors; YR1 0.1% 12K1 ( Neohm ) YR1B12K1CC
Fixed Resistors; YR1 0.1% 12K1 ( Neohm )

Fixed Resistors; YR1 0.1% 12K1 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B12K1CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B12K1CCCT-ND
Through Hole Resistors 1712-YR1B12K1CCCT-ND
RES 12.1K OHM 0.1% 1/4W AXIAL

RES 12.1K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B12K1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B12K1CCTB-ND
Through Hole Resistors 1712-YR1B12K1CCTB-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 12.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3557 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 12.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3557
Through Hole Metal Film Resistor, R Series, 12.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3557
Through Hole Metal Film Resistor, R Series, 12.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 12.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7550824 7550824P YR1B12K1CC 1712-YR1B12K1CCCT-ND 98K3557
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 12K1 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 12.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 12100 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details