TE Connectivity Through Hole Resistors YR1B127KCC

Description
127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B127KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B127KCC-ND
Through Hole Resistors YR1B127KCC-ND
127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

127 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 127K ( Neohm ) - YR1B127KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 127K ( Neohm )
YR1B127KCC
Fixed Resistors; YR1 0.1% 127K ( Neohm ) YR1B127KCC
Fixed Resistors; YR1 0.1% 127K ( Neohm )

Fixed Resistors; YR1 0.1% 127K ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 127 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 20R9268 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 127 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
20R9268
Through Hole Metal Film Resistor, R Series, 127 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 20R9268
THROUGH HOLE METAL FILM RESISTOR, R SERIES, 127 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE METAL FILM RESISTOR, R SERIES, 127 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B127KCC-ND YR1B127KCC 20R9268
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 127K ( Neohm ) Through Hole Metal Film Resistor, R Series, 127 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details