TE Connectivity Fixed Resistors; YR1 0.1% 124R ( Neohm ) YR1B124RCC

Description
Fixed Resistors; YR1 0.1% 124R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 124R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 124R ( Neohm ) - YR1B124RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 124R ( Neohm )
YR1B124RCC
Fixed Resistors; YR1 0.1% 124R ( Neohm ) YR1B124RCC
Fixed Resistors; YR1 0.1% 124R ( Neohm )

Fixed Resistors; YR1 0.1% 124R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B124RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B124RCCTB-ND
Through Hole Resistors 1712-YR1B124RCCTB-ND
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B124RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B124RCCCT-ND
Through Hole Resistors 1712-YR1B124RCCCT-ND
RES 124 OHM 0.1% 1/4W AXIAL

RES 124 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B124RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B124RCC
0.25W 250V Resistor 53-YR1B124RCC
Thin Film Resistor, 124R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B124RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B124RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 124R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B124RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B124RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7550818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550818P
Through Hole Resistors 7550818P
TE Connectivity YR1B124RCC Resistor

TE Connectivity YR1B124RCC Resistor

Supplier's Site
Through Hole Resistors - 7550818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7550818
Through Hole Resistors 7550818
TE Connectivity YR1B124RCC Resistor

TE Connectivity YR1B124RCC Resistor

Supplier's Site
Through Hole Resistors - 1644456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644456
Through Hole Resistors 1644456
TE Connectivity YR1B124RCC Resistor

TE Connectivity YR1B124RCC Resistor

Supplier's Site
Metal Film Resistor, 124 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9267 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 124 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9267
Metal Film Resistor, 124 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9267
METAL FILM RESISTOR, 124 OHM, 250mW, 0.1%; Resistance:124ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 124 OHM, 250mW, 0.1%; Resistance:124ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B124RCC 1712-YR1B124RCCTB-ND 53-YR1B124RCC 7550818P 7550818 20R9267
Product Name Fixed Resistors; YR1 0.1% 124R ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 124 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details