11 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 11 OHM 0.1% 1/4W AXIAL
Fixed Resistors; YR1 0.1% 11R ( Neohm )
TE Connectivity YR1B11RCC Resistor
TE Connectivity YR1B11RCC Resistor
TE Connectivity YR1B11RCC Resistor
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B11RCC-ND | YR1B11RCC | 7550808 | 7550808P |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 11R ( Neohm ) | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 11 ohms | 11 ohms |