Fixed Resistors; YR1 0.1% 11K ( Neohm )
Thin Film Resistor, 11kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B11KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B11KCC can be used for catalog matching and distributor lookup.
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 11K OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B11KCC Resistor
TE Connectivity YR1B11KCC Resistor
TE Connectivity YR1B11KCC Resistor
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B11KCC | 53-YR1B11KCC | 1712-YR1B11KCCTB-ND | 7550798P | 7550798 |
| Product Name | Fixed Resistors; YR1 0.1% 11K ( Neohm ) | 250V 0.25W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Technology / Construction | METAL FILM | MetalFilm | Metal film | ||
| Resistance Range | 11000 ohms | 11000 ohms | |||
| Operating DC Voltage | 250 volts | ||||
| Operating AC Voltage | 250 volts |