TE Connectivity Fixed Resistors; YR1 0.1% 11K3 ( Neohm ) YR1B11K3CC

Description
Fixed Resistors; YR1 0.1% 11K3 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 11K3 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 11K3 ( Neohm ) - YR1B11K3CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 11K3 ( Neohm )
YR1B11K3CC
Fixed Resistors; YR1 0.1% 11K3 ( Neohm ) YR1B11K3CC
Fixed Resistors; YR1 0.1% 11K3 ( Neohm )

Fixed Resistors; YR1 0.1% 11K3 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B11K3CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B11K3CCCT-ND
Through Hole Resistors 1712-YR1B11K3CCCT-ND
RES 11.3K OHM 0.1% 1/4W AXIAL

RES 11.3K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B11K3CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B11K3CCTB-ND
Through Hole Resistors 1712-YR1B11K3CCTB-ND
11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

11.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 11.3Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9251 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11.3Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9251
Metal Film Resistor, 11.3Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9251
METAL FILM RESISTOR, 11.3KOHM 250mW 0.1%; Resistance:11.3kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11.3KOHM 250mW 0.1%; Resistance:11.3kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B11K3CC 1712-YR1B11K3CCCT-ND 20R9251
Product Name Fixed Resistors; YR1 0.1% 11K3 ( Neohm ) Through Hole Resistors Metal Film Resistor, 11.3Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details