TE Connectivity 0.25W 250V Resistor YR1B113RCC

Description
Thin Film Resistor, 113R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B113RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B113RCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 113R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B113RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B113RCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B113RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B113RCC
0.25W 250V Resistor 53-YR1B113RCC
Thin Film Resistor, 113R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B113RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B113RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 113R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B113RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B113RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 113R ( Neohm ) - YR1B113RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 113R ( Neohm )
YR1B113RCC
Fixed Resistors; YR1 0.1% 113R ( Neohm ) YR1B113RCC
Fixed Resistors; YR1 0.1% 113R ( Neohm )

Fixed Resistors; YR1 0.1% 113R ( Neohm )

Supplier's Site
Through Hole Resistors - 1644446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644446
Through Hole Resistors 1644446
TE Connectivity YR1B113RCC Resistor

TE Connectivity YR1B113RCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B113RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B113RCCCT-ND
Through Hole Resistors 1712-YR1B113RCCCT-ND
RES 113 OHM 0.1% 1/4W AXIAL

RES 113 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B113RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B113RCCTB-ND
Through Hole Resistors 1712-YR1B113RCCTB-ND
113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 113 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9257 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 113 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9257
Through Hole Metal Film Resistor, R Series, 113 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9257
Through Hole Metal Film Resistor, R Series, 113 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 113 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B113RCC YR1B113RCC 1644446 1712-YR1B113RCCCT-ND 20R9257
Product Name 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 113R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 113 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers