TE Connectivity YR1B10R7CC Resistor
TE Connectivity YR1B10R7CC Resistor
10.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 10R7 ( Neohm )
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 7550745 | YR1B10R7CC-ND | YR1B10R7CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 10R7 ( Neohm ) |
| Technology / Construction | Metal film | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |