Manufacturer: KTMicro
Category: Connectors,Interconn
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |