PIC Wire & Cable 50 Ohm BNC 90° Plug (Long) 150513-L

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50 Ohm BNC 90° Plug (Long) from PIC Wire & Cable, part number 150513-L, features a nominal impedance of 50 Ohms and operates within a frequency range of 0 to 4 GHz. It has a voltage rating of 500 V(rms) and an insulation resistance of 5000 Megohms. The connector exhibits a maximum VSWR of 1.3:1 and a maximum insertion loss of 0.34 dB at 4 GHz.

Constructed with a brass body and gold-plated center contact, the connector also includes a silicone rubber gasket for enhanced sealing. The dielectric material is TFE fluorocarbon, ensuring durability and compliance with RoHS standards. Weighing 1.03 ounces (29.26 grams), this connector is suitable for various applications requiring reliable coaxial connections. Installation requires soldering or crimping, with specific tools and instructions provided for proper termination.

Datasheet Summary
Powered by GS/AI

The 50 Ohm BNC 90° Plug (Long) from PIC Wire & Cable, part number 150513-L, features a nominal impedance of 50 Ohms and operates within a frequency range of 0 to 4 GHz. It has a voltage rating of 500 V(rms) and an insulation resistance of 5000 Megohms. The connector exhibits a maximum VSWR of 1.3:1 and a maximum insertion loss of 0.34 dB at 4 GHz.

Constructed with a brass body and gold-plated center contact, the connector also includes a silicone rubber gasket for enhanced sealing. The dielectric material is TFE fluorocarbon, ensuring durability and compliance with RoHS standards. Weighing 1.03 ounces (29.26 grams), this connector is suitable for various applications requiring reliable coaxial connections. Installation requires soldering or crimping, with specific tools and instructions provided for proper termination.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm BNC 90° Plug (Long)
150513-L
50 Ohm BNC 90° Plug (Long) 150513-L
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150513-L
Product Name 50 Ohm BNC 90° Plug (Long)
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details