TE Connectivity MC801 Fiber Connectors YMC8017-B-21-16PN0

Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Unplated Configuration Features Number of Positions : 16 Housing Features Shell Material : Aluminum Bronze Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 21
Request a Quote
Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Unplated Configuration Features Number of Positions : 16 Housing Features Shell Material : Aluminum Bronze Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC801 Fiber Connectors - YMC8017-B-21-16PN0 - TE Connectivity
Berwyn, PA, United States
MC801 Fiber Connectors
YMC8017-B-21-16PN0
MC801 Fiber Connectors YMC8017-B-21-16PN0
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Unplated Configuration Features Number of Positions : 16 Housing Features Shell Material : Aluminum Bronze Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 21

Body Features


  • Mating Alignment Feature Material : Stainless Steel
  • Shell Plating Material : Unplated

Configuration Features


  • Number of Positions : 16

Housing Features


  • Shell Material : Aluminum Bronze

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Connector Shell Size : 21
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YMC8017-B-21-16PN0
Product Name MC801 Fiber Connectors
Unlock Full Specs
to access all available technical data

Similar Products