TE Connectivity Antennas YF88008-30NF

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Wireless Application : M2M, LMR, ISM, IoT, LPWAN Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 880 - 960 Gain (Max) (DB) : 10.1
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Wireless Application : M2M, LMR, ISM, IoT, LPWAN Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 880 - 960 Gain (Max) (DB) : 10.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - YF88008-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Dimensions Cable Length : .3 M  [.98 FT ] Industry Standards Wireless Application : M2M, LMR, ISM, IoT, LPWAN Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 880 - 960 Gain (Max) (DB) : 10.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Band Type : UHF
  • Number of Ports : 1

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Industry Standards


  • Wireless Application : M2M, LMR, ISM, IoT, LPWAN

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960
  • Gain (Max) (DB) : 10.1
Buy Now
RF Antennas - YF88008-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF88008-30NF
RF Antennas YF88008-30NF
920MHz General Purpose Yagi RF Antenna 880MHz ~ 960MHz 8.6dBi N Female Bracket Mount

920MHz General Purpose Yagi RF Antenna 880MHz ~ 960MHz 8.6dBi N Female Bracket Mount

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number YF88008-30NF YF88008-30NF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; M2M, LMR, ISM, IoT, LPWAN General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 1-2344657-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers