Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium
Configuration Features Number of Positions : 27
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No
Dimensions Wire Size (AWG) : 14 - 12, 10
Electrical Characteristics Operating Voltage (VAC) : 600
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature Type : Screw Nut
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Field Serviceable : Yes
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal
Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
- Shell Base Material : Aluminum Alloy
- Shell Plating Material : Trivalent Chromium
Configuration Features
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 30
- Reverse Gender : No
Dimensions
- Wire Size (AWG) : 14 - 12, 10
Electrical Characteristics
- Operating Voltage (VAC) : 600
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Polarization
- Mating Retention : With
- Panel Mount Feature Type : Screw Nut
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
Packaging Features
Product Type Features
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- Prewired : No
- Product Type : Connector
- Shell Type : Metal
Usage Conditions
- Fluid Resistance : Moisture/Spray
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]