TE Connectivity RF Connectors 1056436-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 25.4 MM  [1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RD 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 25.4 MM  [1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RD 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1056436-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1056436-1
RF Connectors 1056436-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 25.4 MM  [1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RD 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Copper
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 25.4 MM  [1 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RD 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A111749-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111749-ND
Coaxial Connector (RF) Assemblies A111749-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1056436-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1056436-1
RF Coaxial Cable Mount Connector 1056436-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
2831 7316 02 Rohs Compliant Amp - Te Connectivity - 35C0109 - Newark, An Avnet Company
Chicago, IL, United States
2831 7316 02 Rohs Compliant Amp - Te Connectivity
35C0109
2831 7316 02 Rohs Compliant Amp - Te Connectivity 35C0109
2831 7316 02 ROHS COMPLIANT: YES

2831 7316 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1056436-1 A111749-ND 1056436-1 35C0109
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector 2831 7316 02 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug
Frequency 12.400 GHz
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1050809-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1-1337613-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers