TE Connectivity Standard Circular Connectors YDTS24Y15-05SNV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 15 - 5 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 15 - 5 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24Y15-05SNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24Y15-05SNV001
Standard Circular Connectors YDTS24Y15-05SNV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 15 - 5 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 15 - 5
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16 - 20

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 15

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS24Y15-05SNV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 332-0460-215-16141 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Circular Connector Contacts - 1508-097-0266-16A1267-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details