TE Connectivity Standard Circular Connectors YDTS24T15-05SDC001

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24T15-05SDC001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24T15-05SDC001
Standard Circular Connectors YDTS24T15-05SDC001
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel PTFE

Configuration Features


  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5
  • Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Contact Type : Pin/Socket
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .61 - 1.21
  • Wire Size (AWG) : 16 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .064 MM  [.1 INCH ]
  • Circular Connector Shell Size : D (15)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24T15-05SDC001
MIL Spec Connector - MIL-DTL-38999 III YDTS24T15-05SDC001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24T15-05SDC001
MIL Spec Connector - MIL-DTL-38999 III YDTS24T15-05SDC001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24T15-05SDC001 YDTS24T15-05SDC001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Specs
Connector Type Military Connector
View Details
MIL Spec Connector - MIL-DTL-81511 - 108819-ZZ - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details