YDTS24T11-05PA6157 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS24T11-05PA6157
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE
Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE
Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE
Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Hermetically Sealed : No
Insulation Material : Hard Dielectric/Silicone
Shell Base Material : Aluminum
Shell Plating Material : Nickel PTFE
Configuration Features
Number of Positions : 5
Number of Power Positions : 0
Number of Signal Positions : 5
Preloaded : Yes
Contact Features
Contact Current Rating (Max) (AMP) : 7.5
Contact Layout Arrangement : 11 - 5
Contact Type : Pin
Dimensions
Wire Size (MMSQ) : .2 - .52
Wire Size (AWG) : 24 - 20
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 11
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Polarization Code : A
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector Style : Receptacle
Connector System : Cable-to-Panel
Product Type : Connector
Sealable : Yes
Shell Type : Jam Nut Receptacle
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]