TE Connectivity Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps 1-206062-6

Description
CABLE CLAMP KIT 11
Request a Quote Datasheet
Description
CABLE CLAMP KIT 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps - 1-206062-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps
1-206062-6
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps 1-206062-6
CABLE CLAMP KIT 11

CABLE CLAMP KIT 11

Buy Now
Singapore, Singapore
Electronic Connector
363-1-206062-6
Electronic Connector 363-1-206062-6
Thermoplastic Cable Clamp Kit, UL94 V-0, Shell Size 11 Product overview: 1-206062-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-206062-6 can be used for catalog matching and distributor lookup.

Thermoplastic Cable Clamp Kit, UL94 V-0, Shell Size 11 Product overview: 1-206062-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-206062-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1363517-1-206062-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1363517-1-206062-6
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1363517-1-206062-6
Win Source Part Number: 1363517-1-206062-6 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 59 pct. Type: Backshell, Cable Clamp MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Package: Bag Product Status: Active Features: Clamp Screws Base Product Number: 206062 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11 Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws For Use With/Related Products: CPC Connectors Material: Thermoplastic Cable Exit: 180° Thread Size: 5/8-24 UNEF Diameter - Outside: 0.825" (20.96mm) Cable Opening: 0.329" (8.36mm)

Win Source Part Number: 1363517-1-206062-6
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 59 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC
Package: Bag
Product Status: Active
Features: Clamp Screws
Base Product Number: 206062
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11
Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws
For Use With/Related Products: CPC Connectors
Material: Thermoplastic
Cable Exit: 180°
Thread Size: 5/8-24 UNEF
Diameter - Outside: 0.825" (20.96mm)
Cable Opening: 0.329" (8.36mm)

Buy Now Datasheet
Backshells and Cable Clamps - A32514-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A32514-ND
Backshells and Cable Clamps A32514-ND
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Buy Now Datasheet
Backshells and Cable Clamps - 1-206062-6 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
1-206062-6
Backshells and Cable Clamps 1-206062-6
CONN BACKSH W/CLMP SZ11 5/8-24

CONN BACKSH W/CLMP SZ11 5/8-24

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-206062-6 363-1-206062-6 1363517-1-206062-6 A32514-ND 1-206062-6
Product Name Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1334596-114017-ZZ - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers