TE Connectivity Standard Circular Connectors YDTS24G17-06BNV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : E (17) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : E (17) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24G17-06BNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24G17-06BNV001
Standard Circular Connectors YDTS24G17-06BNV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : E (17) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Space-Grade Electroless

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 12 - 14

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : E (17)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS24G17-06BNV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589055-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers