TE Connectivity Between Series Adapters 1-1337558-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : FME Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : FME Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1-1337558-0 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1-1337558-0
Between Series Adapters 1-1337558-0
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : FME Side B Gender : Plug Side B Interface : SMA Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Brass

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : FME
  • Side B Gender : Plug
  • Side B Interface : SMA

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A118179-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A118179-ND
Coaxial Connector (RF) Adapters A118179-ND
Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 1-1337558-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1-1337558-0
RF Adapters - Between Series 1-1337558-0
RF Adapters - Between Series FME Str Plg-SMAP Adp Nickel Pltd

RF Adapters - Between Series FME Str Plg-SMAP Adp Nickel Pltd

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337558-0 A118179-ND 1-1337558-0
Product Name Between Series Adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series
Connector Type Wire to Wire Connector SMA; Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051639-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connector Launchers - 1052959-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1052928-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers