TE Connectivity Standard Circular Connectors YDTS24G09-98PDV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 9 - 98 Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 9 - 98 Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24G09-98PDV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24G09-98PDV001
Standard Circular Connectors YDTS24G09-98PDV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 9 - 98 Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Space-Grade Electroless

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Power Positions : 0
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 9 - 98

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 9

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24G09-98PDV001
MIL Spec Connector - MIL-DTL-38999 III YDTS24G09-98PDV001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24G09-98PDV001
MIL Spec Connector - MIL-DTL-38999 III YDTS24G09-98PDV001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24G09-98PDV001 YDTS24G09-98PDV001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-13-1-B-WR3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
7.5A 250V Electronic Connector - 436-1-208657-0 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
4 suppliers