TE Connectivity Standard Circular Connectors YDTS23H25-19CDV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 25 - 19 Reverse Gender : No Dimensions Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 25 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 25 - 19 Reverse Gender : No Dimensions Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 25 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS23H25-19CDV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS23H25-19CDV001
Standard Circular Connectors YDTS23H25-19CDV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 25 - 19 Reverse Gender : No Dimensions Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 25 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 19
  • Number of Power Positions : 19
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : PC Tail Pin
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : 25 - 19
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 12 - 14

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 25

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Polarization Code : D

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Welded Flange

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS23H25-19CDV001
Hermetic Connector YDTS23H25-19CDV001
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS23H25-19CDV001
Hermetic Connector YDTS23H25-19CDV001
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS23H25-19CDV001 YDTS23H25-19CDV001
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2120958-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
4 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers