TE Connectivity Standard Circular Connectors 1-2314101-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 30 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 30 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2314101-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2314101-2
Standard Circular Connectors 1-2314101-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 30 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Durability Rating (CYCLE) : 250 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Contacts - A126180-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A126180-ND
Circular Connector Contacts A126180-ND
Socket Contact 26 AWG Size 0.8mm Crimp Gold

Socket Contact 26 AWG Size 0.8mm Crimp Gold

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
M12 Crimp Contact Socket 0.8Mm Awg26 Amp - Te Connectivity - 41AJ0529 - Newark, An Avnet Company
Chicago, IL, United States
M12 Crimp Contact Socket 0.8Mm Awg26 Amp - Te Connectivity
41AJ0529
M12 Crimp Contact Socket 0.8Mm Awg26 Amp - Te Connectivity 41AJ0529
M12 CRIMP CONTACT SOCKET 0.8MM AWG26

M12 CRIMP CONTACT SOCKET 0.8MM AWG26

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2314101-2 A126180-ND 1-2314101-2 41AJ0529
Product Name Standard Circular Connectors Circular Connector Contacts M12 Crimp Contact Socket 0.8Mm Awg26 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A33744-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
4 suppliers
250V Electronic Connector - 436-1-206852-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers
Circular Connector Contacts - 12341-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details