TE Connectivity Standard Circular Connectors YDTS20H23-21ZA0000

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 0 Number of Signal Positions : 21 Contact Features Circular Connector Contact Type : Eyelet Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 23 - 21 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : H (23) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 0 Number of Signal Positions : 21 Contact Features Circular Connector Contact Type : Eyelet Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 23 - 21 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : H (23) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20H23-21ZA0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20H23-21ZA0000
Standard Circular Connectors YDTS20H23-21ZA0000
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 0 Number of Signal Positions : 21 Contact Features Circular Connector Contact Type : Eyelet Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 23 - 21 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : H (23) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 21
  • Number of Power Positions : 0
  • Number of Signal Positions : 21

Contact Features


  • Circular Connector Contact Type : Eyelet Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 23 - 21
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16 - 20

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : H (23)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS20H23-21ZA0000
Hermetic Connector YDTS20H23-21ZA0000
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS20H23-21ZA0000
Hermetic Connector YDTS20H23-21ZA0000
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20H23-21ZA0000 YDTS20H23-21ZA0000
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314103-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Standard Circular Connectors - 1-2308336-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Circular Connector Housings - 17-1-2359518-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers