TE Connectivity Circular Connector Housings 1-2359518-2

Description
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-1-2359518-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-1-2359518-2-ND
Circular Connector Housings 17-1-2359518-2-ND
3 (Power) Position Circular Connector Receptacle Housing Panel Mount

3 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity - 50AJ0347 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
50AJ0347
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity 50AJ0347
PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2359518-2-ND 50AJ0347
Product Name Circular Connector Housings Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details