YDTS20G19-35PDV001 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS20G19-35PDV001
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless
Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 9 - 35
Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless
Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 9 - 35
Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless
Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 9 - 35
Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Hermetically Sealed : No
Shell Base Material : Aluminum
Shell Plating Material : Space-Grade Electroless
Configuration Features
Contacts Preloaded : Yes
Number of Positions : 6
Number of Power Positions : 0
Number of Signal Positions : 6
Contact Features
Circular Connector Contact Type : Pin
Contact Current Rating (Max) (AMP) : 5
Contact Layout Arrangement : 9 - 35
Dimensions
Wire Size (MMSQ) : .08 - .33
Wire Size (AWG) : 28 - 22
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 19
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Polarization Code : D
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Panel
Product Type : Connector Assembly
Sealable : Yes
Shell Type : Square Flange Receptacle
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]