TE Connectivity Standard Circular Connectors YDIV44E17-26PNC009

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Hermetically Sealed : Yes O-Ring Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 26 Number of Power Positions : 26 Contact Features Circular Connector Contact Type : Solder Cup Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : E26 (17-26) Reverse Gender : No Dimensions Wire Size (AWG) : 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : E (17) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Hermetically Sealed : Yes O-Ring Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 26 Number of Power Positions : 26 Contact Features Circular Connector Contact Type : Solder Cup Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : E26 (17-26) Reverse Gender : No Dimensions Wire Size (AWG) : 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : E (17) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDIV44E17-26PNC009 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDIV44E17-26PNC009
Standard Circular Connectors YDIV44E17-26PNC009
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Hermetically Sealed : Yes O-Ring Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Cadmium, O.D. Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 26 Number of Power Positions : 26 Contact Features Circular Connector Contact Type : Solder Cup Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : E26 (17-26) Reverse Gender : No Dimensions Wire Size (AWG) : 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : E (17) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium, O.D.

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : N
  • Number of Positions : 26
  • Number of Power Positions : 26

Contact Features


  • Circular Connector Contact Type : Solder Cup Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : E26 (17-26)
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : E (17)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Breech Coupling
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDIV44E17-26PNC009
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 105318-31-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers