TE Connectivity Data Connectivity Housings 1-1355531-1

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Pin Dimensions Connector Height : 20.5 MM  [.807 INCH ] Product Length : 12.1 MM  [.476 INCH ] Product Width : 6.7 MM  [.264 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Industry Standards IP Rating : IP5K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Pin Dimensions Connector Height : 20.5 MM  [.807 INCH ] Product Length : 12.1 MM  [.476 INCH ] Product Width : 6.7 MM  [.264 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Industry Standards IP Rating : IP5K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-1355531-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-1355531-1
Data Connectivity Housings 1-1355531-1
Body Features Body Material : PBT GF Cable Exit Angle : 180° Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Pin Dimensions Connector Height : 20.5 MM  [.807 INCH ] Product Length : 12.1 MM  [.476 INCH ] Product Width : 6.7 MM  [.264 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Industry Standards IP Rating : IP5K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 20.5 MM  [.807 INCH ]
  • Product Length : 12.1 MM  [.476 INCH ]
  • Product Width : 6.7 MM  [.264 INCH ]

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Color : Black

Industry Standards


  • IP Rating : IP5K

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Fiber Optic
  • Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC , 70 DEGC  [149 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Lwl Geh ,assy 2P,sw Amp - Te Connectivity - 87AJ8872 - Newark, An Avnet Company
Chicago, IL, United States
Lwl Geh ,assy 2P,sw Amp - Te Connectivity
87AJ8872
Lwl Geh ,assy 2P,sw Amp - Te Connectivity 87AJ8872
LWL GEH ,ASSY 2P,SW

LWL GEH ,ASSY 2P,SW

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1355531-1 1-1355531-1 87AJ8872
Product Name Data Connectivity Housings Lwl Geh ,assy 2P,sw Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Between Series Adapters - 1063471-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers