TE Connectivity Standard Circular Connectors YDIV40E25-19SNC009

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Single Hole Mounting Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Single Hole Mounting Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDIV40E25-19SNC009 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDIV40E25-19SNC009
Standard Circular Connectors YDIV40E25-19SNC009
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Single Hole Mounting Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 19
  • Number of Power Positions : 19
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 12 - 14

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : J (25)

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Single Hole Mounting Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDIV40E25-19SNC009
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Standard Circular Connectors - 1-1589064-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details