TE Connectivity Circular Connector Contact Inserts 1103427-2

Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Circular Hybrid Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Circular Hybrid Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - 1103427-2 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
1103427-2
Circular Connector Contact Inserts 1103427-2
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Circular Hybrid Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Circular Connector Insert Type : Socket
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Pole Configuration : 4

Dimensions


  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Housing Material : PBT GF10

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : Circular Hybrid

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Circular Insert, Socket, 4 Position, Crimp; Product Range Te Connectivity - 92T7593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4 Position, Crimp; Product Range Te Connectivity
92T7593
Circular Insert, Socket, 4 Position, Crimp; Product Range Te Connectivity 92T7593
CIRCULAR INSERT, SOCKET, 4 POSITION, CRIMP; Product Range:HC.26, Power4Net Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:HC26 Power4Net Housings RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 4 POSITION, CRIMP; Product Range:HC.26, Power4Net Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:HC26 Power4Net Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1103427-2 92T7593
Product Name Circular Connector Contact Inserts Circular Insert, Socket, 4 Position, Crimp; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823590-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers