TE Connectivity Standard Circular Connectors YCFX24M1108FAN0000

Description
Body Features Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No O-Ring Material : Fluorosilicone Shell Base Material : Composite Shell Plating Material : Nickel Shield Rating : 100 - 10000 MHz per MIL-DTL-38999 Configuration Features Factory Installed Backshell : With Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 11 - 8 Contact Quantity (Size 22D) : 8 Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Housing Features Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No O-Ring Material : Fluorosilicone Shell Base Material : Composite Shell Plating Material : Nickel Shield Rating : 100 - 10000 MHz per MIL-DTL-38999 Configuration Features Factory Installed Backshell : With Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 11 - 8 Contact Quantity (Size 22D) : 8 Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Housing Features Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YCFX24M1108FAN0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YCFX24M1108FAN0000
Standard Circular Connectors YCFX24M1108FAN0000
Body Features Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No O-Ring Material : Fluorosilicone Shell Base Material : Composite Shell Plating Material : Nickel Shield Rating : 100 - 10000 MHz per MIL-DTL-38999 Configuration Features Factory Installed Backshell : With Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 11 - 8 Contact Quantity (Size 22D) : 8 Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Housing Features Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : No
  • O-Ring Material : Fluorosilicone
  • Shell Base Material : Composite
  • Shell Plating Material : Nickel
  • Shield Rating : 100 - 10000 MHz per MIL-DTL-38999

Configuration Features


  • Factory Installed Backshell : With
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 11 - 8
  • Contact Quantity (Size 22D) : 8

Dimensions


  • Wire Size (MMSQ) : .08 - .34
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Wire
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
RECP ASSY

RECP ASSY

Buy Now
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YCFX24M1108FAN0000 YCFX24M1108FAN0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589456-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details