TE Connectivity Circular Connector Assemblies 1-2120954-1

Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A120874-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A120874-ND
Circular Connector Assemblies A120874-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity - 38Y7692 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity
38Y7692
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity 38Y7692
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site
M8 Connector. Straight Field. Male Amp - Te Connectivity - 41AJ0239 - Newark, An Avnet Company
Chicago, IL, United States
M8 Connector. Straight Field. Male Amp - Te Connectivity
41AJ0239
M8 Connector. Straight Field. Male Amp - Te Connectivity 41AJ0239
M8 CONNECTOR. STRAIGHT FIELD. MALE

M8 CONNECTOR. STRAIGHT FIELD. MALE

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120874-ND 1-2120954-1 38Y7692 41AJ0239
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Te Connectivity M8 Connector. Straight Field. Male Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Straight Cable Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XB Wire Clamp to Shrouded Stacking Banana Plug - 643XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details