TE Connectivity Standard Circular Connectors YACT24MD19JD000000

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .25 - 1.04 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .25 - 1.04 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YACT24MD19JD000000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YACT24MD19JD000000
Standard Circular Connectors YACT24MD19JD000000
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Composite Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : Circular Contact Type : Pin/Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .25 - 1.04 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .064 MM  [.1 INCH ] Circular Connector Shell Size : D (15) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Composite
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 19
  • Number of Power Positions : 0
  • Number of Signal Positions : 19
  • Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : Circular
  • Contact Type : Pin/Socket
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .25 - 1.04
  • Wire Size (AWG) : 18 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .064 MM  [.1 INCH ]
  • Circular Connector Shell Size : D (15)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YACT24MD19JD000000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Between Series Adapters - 1059941-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Between Series Adapters - 1055694-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers